Ricoh Corporation PMIC - PMIC - Supervisors - R3112N281C-TR-FE R3112N281C-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 748485-R3112N281C-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 748485-R3112N281C-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - R3112N281C-TR-FE - 748485-R3112N281C-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - R3112N281C-TR-FE
748485-R3112N281C-TR-FE
PMIC - PMIC - Supervisors - R3112N281C-TR-FE 748485-R3112N281C-TR-FE
Manufacturer: Ricoh Win Source Part Number: 748485-R3112N281C-TR -FE Manufacturer Homepage: www.ricoh.com Reference case: SOT23-5 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 748485-R3112N281C-TR-FE
Manufacturer Homepage: www.ricoh.com
Reference case: SOT23-5
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
R3112N281C-TR-FE
Supervisory Circuits R3112N281C-TR-FE
Supervisory Circuits Low Voltage Detector w/output delay

Supervisory Circuits Low Voltage Detector w/output delay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 748485-R3112N281C-TR-FE R3112N281C-TR-FE
Product Name PMIC - PMIC - Supervisors - R3112N281C-TR-FE Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details