Manufacturer: Ricoh
Win Source Part Number: 931339-R3111Q301B-TR
Series: R3111x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3111
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
IC SUPERVISOR LOW VOLT DETECTOR
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 931339-R3111Q301B-TR-FE | 674-R3111Q301B-TR-FE |
| Product Name | PMIC - PMIC - Supervisors - R3111Q301B-TR-FE | IC SUPERVISOR LOW VOLT DETECTOR |
| Output Options | Open Drain; Inverting |