Manufacturer: Ricoh
Win Source Part Number: 931335-R3111N471A-TR
Series: R3111x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R3111
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Supervisory Circuits Low Voltage Detector
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 931335-R3111N471A-TR-FE | R3111N471A-TR-FE |
| Product Name | PMIC - PMIC - Supervisors - R3111N471A-TR-FE | Supervisory Circuits |
| Output Options | Open Drain; Inverting |