Real Time Clock, 0 Timer(s), CMOS, PDSO16, 5 X 6.40 MM, 1.25 MM HEIGHT, SSOP-16 Product overview: R2051S01-E2 from Ricoh is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-R2051S01-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Ricoh
Win Source Part Number: 1241482-R2051S01-E2
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 690-R2051S01-E2 | 1241482-R2051S01-E2 |
| Product Name | SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - R2051S01-E2 |
| Operating Temperature | -40 C (-40 F) |