Real Time Clock, CMOS, 2 X 2 MM, 1 MM HEIGHT, FFP-12 Product overview: R2023K-E2 from Ricoh is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-R2023K-E2 can be used for catalog matching and distributor lookup.
Real Time Clock, 0 Timer(s), CMOS
Manufacturer: Ricoh
Win Source Part Number: 287836-R2023K-E2
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 690-R2023K-E2 | R2023K-E2 | 287836-R2023K-E2 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - R2023K-E2 | |
| Operating Temperature | -40 C (-40 F) |