Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1501J050B-T1-FE R1501J050B-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 287652-R1501J050B-T1 -FE Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 287652-R1501J050B-T1 -FE Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1501J050B-T1-FE - 287652-R1501J050B-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1501J050B-T1-FE
287652-R1501J050B-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - R1501J050B-T1-FE 287652-R1501J050B-T1-FE
Manufacturer: Ricoh Win Source Part Number: 287652-R1501J050B-T1 -FE Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Ricoh
Win Source Part Number: 287652-R1501J050B-T1-FE
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
 - R1501J050B-T1-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 5V, 0.9V Dropout, CMOS, PSSO5

Fixed Positive LDO Regulator, 5V, 0.9V Dropout, CMOS, PSSO5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 287652-R1501J050B-T1-FE R1501J050B-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1501J050B-T1-FE
Package Type Other; TO-252-5
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP166ACPZN-1.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8304SESTR-T - 1011451-A8304SESTR-T - Win Source Electronics
Specs
Package Type Other; 16-QFN/MLP (3x3)
Output Voltage 13.3 to 19.7 volts
View Details
5 suppliers
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details