Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1501J033B-T1-FE R1501J033B-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890765-R1501J033B-T1 -FE Series: R1501x Operating Temperature Range: -40°C ~ 105°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: R1501 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890765-R1501J033B-T1 -FE Series: R1501x Operating Temperature Range: -40°C ~ 105°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: R1501 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1501J033B-T1-FE - 890765-R1501J033B-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1501J033B-T1-FE
890765-R1501J033B-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - R1501J033B-T1-FE 890765-R1501J033B-T1-FE
Manufacturer: Ricoh Win Source Part Number: 890765-R1501J033B-T1 -FE Series: R1501x Operating Temperature Range: -40°C ~ 105°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: R1501 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890765-R1501J033B-T1-FE
Series: R1501x
Operating Temperature Range: -40°C ~ 105°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2
Package: TO-252-6, DPak (5 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1501
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5-P2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 890765-R1501J033B-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1501J033B-T1-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data