Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear + Switching - R1232D121B-TR-F R1232D121B-TR-F

Description
Manufacturer: Ricoh Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978139-R1232D121B-TR -F Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Ricoh Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978139-R1232D121B-TR -F Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - R1232D121B-TR-F - 978139-R1232D121B-TR-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - R1232D121B-TR-F
978139-R1232D121B-TR-F
PMIC - PMIC - Voltage Regulators - Linear + Switching - R1232D121B-TR-F 978139-R1232D121B-TR-F
Manufacturer: Ricoh Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978139-R1232D121B-TR -F Categories: PMIC - Voltage Regulators - Linear+Switching Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Ricoh
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978139-R1232D121B-TR-F
Categories: PMIC - Voltage Regulators - Linear+Switching
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 978139-R1232D121B-TR-F
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - R1232D121B-TR-F
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ24314ADSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-3 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details