RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - R1190J033B-T1-FE R1190J033B-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890732-R1190J033B-T1 -FE Series: R1190x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: R1190 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890732-R1190J033B-T1 -FE Series: R1190x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: R1190 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1190J033B-T1-FE - 890732-R1190J033B-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1190J033B-T1-FE
890732-R1190J033B-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - R1190J033B-T1-FE 890732-R1190J033B-T1-FE
Manufacturer: Ricoh Win Source Part Number: 890732-R1190J033B-T1 -FE Series: R1190x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 Package: TO-252-6, DPak (5 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: R1190 Categories: Integrated Circuits (ICs) Case / Package: TO-252-5-P2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890732-R1190J033B-T1-FE
Series: R1190x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2
Package: TO-252-6, DPak (5 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1190
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-5-P2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
LOW SUPPLY CURRENT LDO REGULATOR - 674-R1190J033B-T1-FE - Utmel Electronic Limited
Hong Kong, China
LOW SUPPLY CURRENT LDO REGULATOR
674-R1190J033B-T1-FE
LOW SUPPLY CURRENT LDO REGULATOR 674-R1190J033B-T1-FE
LOW SUPPLY CURRENT LDO REGULATOR

LOW SUPPLY CURRENT LDO REGULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 890732-R1190J033B-T1-FE 674-R1190J033B-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1190J033B-T1-FE LOW SUPPLY CURRENT LDO REGULATOR
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP7142AUJZ-3.3-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444532 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details