Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1190H033B-T1-FE R1190H033B-T1-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890730-R1190H033B-T1 -FE Series: R1190x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: R1190 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890730-R1190H033B-T1 -FE Series: R1190x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: R1190 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1190H033B-T1-FE - 890730-R1190H033B-T1-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1190H033B-T1-FE
890730-R1190H033B-T1-FE
PMIC - PMIC - Voltage Regulators - Linear - R1190H033B-T1-FE 890730-R1190H033B-T1-FE
Manufacturer: Ricoh Win Source Part Number: 890730-R1190H033B-T1 -FE Series: R1190x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 Package: SOT-89-5/6 Package: Reel - TR Mounting: Surface Mount Family Name: R1190 Categories: Integrated Circuits (ICs) Case / Package: SOT-89-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890730-R1190H033B-T1-FE
Series: R1190x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Package: SOT-89-5/6
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1190
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 890730-R1190H033B-T1-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1190H033B-T1-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ACP-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details