RICOH Electronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - R1173S121B-E2-FE R1173S121B-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890716-R1173S121B-E2 -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1173 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890716-R1173S121B-E2 -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1173 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1173S121B-E2-FE - 890716-R1173S121B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1173S121B-E2-FE
890716-R1173S121B-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - R1173S121B-E2-FE 890716-R1173S121B-E2-FE
Manufacturer: Ricoh Win Source Part Number: 890716-R1173S121B-E2 -FE Series: R1173x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1173 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890716-R1173S121B-E2-FE
Series: R1173x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1173
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
1A VOLTAGE REGULATOR (LDO REGULA - 674-R1173S121B-E2-FE - Utmel Electronic Limited
Hong Kong, China
1A VOLTAGE REGULATOR (LDO REGULA
674-R1173S121B-E2-FE
1A VOLTAGE REGULATOR (LDO REGULA 674-R1173S121B-E2-FE
1A VOLTAGE REGULATOR (LDO REGULA

1A VOLTAGE REGULATOR (LDO REGULA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 890716-R1173S121B-E2-FE 674-R1173S121B-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1173S121B-E2-FE 1A VOLTAGE REGULATOR (LDO REGULA
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3303AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Chargers - BQ24800RUYT - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7513106 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
LED Drivers - A6216KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details