Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1172S121D-E2-FE R1172S121D-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931233-R1172S121D-E2 -FE Series: R1172x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1172 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931233-R1172S121D-E2 -FE Series: R1172x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1172 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1172S121D-E2-FE - 931233-R1172S121D-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1172S121D-E2-FE
931233-R1172S121D-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - R1172S121D-E2-FE 931233-R1172S121D-E2-FE
Manufacturer: Ricoh Win Source Part Number: 931233-R1172S121D-E2 -FE Series: R1172x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1172 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 931233-R1172S121D-E2-FE
Series: R1172x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1172
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 931233-R1172S121D-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1172S121D-E2-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6221-SFTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details