Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1171S181B-E2-FE R1171S181B-E2-FE

Description
Manufacturer: Ricoh Win Source Part Number: 931224-R1171S181B-E2 -FE Series: R1171x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1171 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 931224-R1171S181B-E2 -FE Series: R1171x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1171 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1171S181B-E2-FE - 931224-R1171S181B-E2-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1171S181B-E2-FE
931224-R1171S181B-E2-FE
PMIC - PMIC - Voltage Regulators - Linear - R1171S181B-E2-FE 931224-R1171S181B-E2-FE
Manufacturer: Ricoh Win Source Part Number: 931224-R1171S181B-E2 -FE Series: R1171x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins Package: Reel - TR Mounting: Surface Mount Family Name: R1171 Categories: Integrated Circuits (ICs) Case / Package: 6-HSOP-J ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 931224-R1171S181B-E2-FE
Series: R1171x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-HSOP-J
Package: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1171
Categories: Integrated Circuits (ICs)
Case / Package: 6-HSOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 931224-R1171S181B-E2-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1171S181B-E2-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety Related Systems W/Buck Or Buck Boost Pre-Reg - ARG82801KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
Voltage Regulators - 2412880P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL431AIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.85-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details