Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1163N301B-TR-FE R1163N301B-TR-FE

Description
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R1163N301B-TR-FE - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.35V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - R1163N301B-TR-FE - 1241367-R1163N301B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1163N301B-TR-FE
1241367-R1163N301B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - R1163N301B-TR-FE 1241367-R1163N301B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 1241367-R1163N301B-T R-FE Manufacturer Homepage: www.ricoh.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 1241367-R1163N301B-TR-FE
Manufacturer Homepage: www.ricoh.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number R1163N301B-TR-FE 1241367-R1163N301B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1163N301B-TR-FE
Package Type Other; TSOP5/6
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7513102 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3334AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24165RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details