Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1154N120B-TR-FE R1154N120B-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890694-R1154N120B-TR -FE Series: R1154x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R1154 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890694-R1154N120B-TR -FE Series: R1154x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R1154 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1154N120B-TR-FE - 890694-R1154N120B-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1154N120B-TR-FE
890694-R1154N120B-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - R1154N120B-TR-FE 890694-R1154N120B-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890694-R1154N120B-TR -FE Series: R1154x Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: R1154 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890694-R1154N120B-TR-FE
Series: R1154x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1154
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 890694-R1154N120B-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1154N120B-TR-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LED Drivers - A6260KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-1.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details