Manufacturer: Ricoh
Win Source Part Number: 890693-R1154N030B-TR
Series: R1154x
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1154
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: 2129-R1154N030B-TR-F
VOLTAGE REGULATOR LOW SUPPLY CUR
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 890693-R1154N030B-TR-FE | 674-R1154N030B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1154N030B-TR-FE | VOLTAGE REGULATOR LOW SUPPLY CUR |
| Output Polarity | Positive | |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Output Voltage Type | Fixed; Fixed |