Ricoh Corporation 1.8V 0.4V LDO Voltage Regulator IC R1141Q181D-TR-F

Description
Fixed Positive LDO Regulator, 1.8V, 0.4V Dropout, CMOS, PDSO4, ROHS COMPLIANT, SC-82AB, 4-PIN Product overview: R1141Q181D-TR-F from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.4V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-R1141Q181D-TR-F can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Positive LDO Regulator, 1.8V, 0.4V Dropout, CMOS, PDSO4, ROHS COMPLIANT, SC-82AB, 4-PIN Product overview: R1141Q181D-TR-F from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.4V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-R1141Q181D-TR-F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
1.8V 0.4V LDO Voltage Regulator IC
699-R1141Q181D-TR-F
1.8V 0.4V LDO Voltage Regulator IC 699-R1141Q181D-TR-F
Fixed Positive LDO Regulator, 1.8V, 0.4V Dropout, CMOS, PDSO4, ROHS COMPLIANT, SC-82AB, 4-PIN Product overview: R1141Q181D-TR-F from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.4V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-R1141Q181D-TR-F can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.8V, 0.4V Dropout, CMOS, PDSO4, ROHS COMPLIANT, SC-82AB, 4-PIN Product overview: R1141Q181D-TR-F from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.4V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-R1141Q181D-TR-F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - R1141Q181D-TR-F - 711763-R1141Q181D-TR-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1141Q181D-TR-F
711763-R1141Q181D-TR-F
PMIC - PMIC - Voltage Regulators - Linear - R1141Q181D-TR-F 711763-R1141Q181D-TR-F
Manufacturer: Ricoh Win Source Part Number: 711763-R1141Q181D-TR -F Manufacturer Homepage: www.ricoh.com Reference case: SC-82AB Reference Date Code: 2014+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Ricoh
Win Source Part Number: 711763-R1141Q181D-TR-F
Manufacturer Homepage: www.ricoh.com
Reference case: SC-82AB
Reference Date Code: 2014+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-R1141Q181D-TR-F 711763-R1141Q181D-TR-F
Product Name 1.8V 0.4V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - R1141Q181D-TR-F
Dropout Voltage 4.00E-4 volts
Unlock Full Specs
to access all available technical data