2.5V 0.3A LDO Regulator, 5-Pin SOT-23, Pos, Fixed Output Product overview: R1131N251B-TR-F from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-R1131N251B-TR-F can be used for catalog matching and distributor lookup.
Manufacturer: Ricoh
Win Source Part Number: 287091-R1131N251B-TR
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-R1131N251B-TR-F | 287091-R1131N251B-TR-F |
| Product Name | 2.5V 0.3A SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - R1131N251B-TR-F |
| Output Voltage Type | Fixed |