Manufacturer: Ricoh
Win Source Part Number: 931211-R1121N331B-TR
Series: R1121N
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1121
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: R1121N331B-TR-FE-ND,
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 931211-R1121N331B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1121N331B-TR-FE |
| Output Polarity | Positive |