Manufacturer: Ricoh
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978129-R1121N161A-TR
Mounting: SMD (SMT)
Output Voltage: 1.6 V
Categories: OEM Parts(O-R)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978129-R1121N161A-TR |
| Product Name | OEM Parts - OEM Parts (O - R) - R1121N161A-TR |