Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1114Q281D5-TR-FE R1114Q281D5-TR-FE

Description
Manufacturer: Ricoh Win Source Part Number: 890676-R1114Q281D5-T R-FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R1114 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890676-R1114Q281D5-T R-FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R1114 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1114Q281D5-TR-FE - 890676-R1114Q281D5-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1114Q281D5-TR-FE
890676-R1114Q281D5-TR-FE
PMIC - PMIC - Voltage Regulators - Linear - R1114Q281D5-TR-FE 890676-R1114Q281D5-TR-FE
Manufacturer: Ricoh Win Source Part Number: 890676-R1114Q281D5-T R-FE Series: R1114x Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB Package: SC-82A, SOT-343 Package: Reel - TR Mounting: Surface Mount Family Name: R1114 Categories: Integrated Circuits (ICs) Case / Package: SC-82AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890676-R1114Q281D5-TR-FE
Series: R1114x
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Package: SC-82A, SOT-343
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1114
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 890676-R1114Q281D5-TR-FE
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1114Q281D5-TR-FE
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25970YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 56-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details