Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1114N291B-TR-F R1114N291B-TR-F

Description
Manufacturer: Ricoh Win Source Part Number: 740941-R1114N291B-TR -F Manufacturer Homepage: www.ricoh.com Reference case: SOT25 Reference Date Code: 06/0 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Ricoh Win Source Part Number: 740941-R1114N291B-TR -F Manufacturer Homepage: www.ricoh.com Reference case: SOT25 Reference Date Code: 06/0 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1114N291B-TR-F - 740941-R1114N291B-TR-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1114N291B-TR-F
740941-R1114N291B-TR-F
PMIC - PMIC - Voltage Regulators - Linear - R1114N291B-TR-F 740941-R1114N291B-TR-F
Manufacturer: Ricoh Win Source Part Number: 740941-R1114N291B-TR -F Manufacturer Homepage: www.ricoh.com Reference case: SOT25 Reference Date Code: 06/0 Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Ricoh
Win Source Part Number: 740941-R1114N291B-TR-F
Manufacturer Homepage: www.ricoh.com
Reference case: SOT25
Reference Date Code: 06/0
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2.9V SOT-23 LDO Voltage Regulator IC
699-R1114N291B-TR-F
2.9V SOT-23 LDO Voltage Regulator IC 699-R1114N291B-TR-F
Fixed Positive LDO Regulator, 2.9V, CMOS, PDSO5, SOT-23 5 PIN Product overview: R1114N291B-TR-F from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-R1114N291B-TR-F can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 2.9V, CMOS, PDSO5, SOT-23 5 PIN Product overview: R1114N291B-TR-F from Ricoh is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.9V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-R1114N291B-TR-F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 740941-R1114N291B-TR-F 699-R1114N291B-TR-F
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1114N291B-TR-F 2.9V SOT-23 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TSSOP Power Management IC - 713-BQ20Z75DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details