Manufacturer: Ricoh
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980451-R1111N331B-TR
Categories: PMIC - Voltage Regulators - Linear
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 980451-R1111N331B-TR-FE |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - R1111N331B-TR-FE |
| Regulator Type | Low Dropout |