Ricoh Corporation PMIC - PMIC - Voltage Regulators - Linear - R1100D281C-TR-F R1100D281C-TR-F

Description
Manufacturer: Ricoh Win Source Part Number: 890660-R1100D281C-TR -F Series: R1100D Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SON1408-3 Package: SOT-623F Package: Reel - TR Mounting: Surface Mount Family Name: R1100 Categories: Integrated Circuits (ICs) Case / Package: SON1408-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Ricoh Win Source Part Number: 890660-R1100D281C-TR -F Series: R1100D Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SON1408-3 Package: SOT-623F Package: Reel - TR Mounting: Surface Mount Family Name: R1100 Categories: Integrated Circuits (ICs) Case / Package: SON1408-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - R1100D281C-TR-F - 890660-R1100D281C-TR-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - R1100D281C-TR-F
890660-R1100D281C-TR-F
PMIC - PMIC - Voltage Regulators - Linear - R1100D281C-TR-F 890660-R1100D281C-TR-F
Manufacturer: Ricoh Win Source Part Number: 890660-R1100D281C-TR -F Series: R1100D Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SON1408-3 Package: SOT-623F Package: Reel - TR Mounting: Surface Mount Family Name: R1100 Categories: Integrated Circuits (ICs) Case / Package: SON1408-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001

Manufacturer: Ricoh
Win Source Part Number: 890660-R1100D281C-TR-F
Series: R1100D
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SON1408-3
Package: SOT-623F
Package: Reel - TR
Mounting: Surface Mount
Family Name: R1100
Categories: Integrated Circuits (ICs)
Case / Package: SON1408-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
R1100D281C-TR-F
LDO Voltage Regulators R1100D281C-TR-F
LDO Voltage Regulators Low Supply Current Voltage Regulator

LDO Voltage Regulators Low Supply Current Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 890660-R1100D281C-TR-F R1100D281C-TR-F
Product Name PMIC - PMIC - Voltage Regulators - Linear - R1100D281C-TR-F LDO Voltage Regulators
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1915243 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details
Battery Chargers - BQ24052DSQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-2.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details