RichTek Technology Corporation Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Richtek RTQ2569-50GQW-QA

Description
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Richtek - 78AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Richtek
78AC6456
Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Richtek 78AC6456
LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78AC6456
Product Name Ldo, Fixed, 5V, 0.2A, -40 To 125Deg C; Output Type Richtek
Input Voltage 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details