3.3V Fixed LDO Regulator, 0.36V Dropout, 0.2A, 8-Pin WDFN Product overview: RTQ2569-33GQW-QA from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.36V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.36V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RTQ2569-33GQW-QA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-WDFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-WDFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-WDFN (3x3)
Win Source Part Number: 1353351-RTQ2569-33GQ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Richtek USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (3x3)
Base Product Number: RTQ2569
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.36V @ 10mA
Current - Output: 100mA
Current - Quiescent (Iq): 3.5 µA
Control Features: Enable, Soft Start
Protection Features: Over Current, Over Temperature
IC REG LINEAR 3.3V 100MA 8WDFN
IC REG LINEAR 3.3V 100MA 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RTQ2569-33GQW-QA | 1028-RTQ2569-33GQW-QACT-ND | 1353351-RTQ2569-33GQW-QA | RTQ2569-33GQW-QA | RTQ2569-33GQW-QA |
| Product Name | 3.3V 0.36V 0.2A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 3.60E-4 volts | 0.3600 volts | 0.3600 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed |