RichTek Technology Corporation 2A VQFN Voltage Regulator IC RTQ2532WGQV(2)

Description
IC REG LIN ADJ 2A VQFN-20 Product overview: RTQ2532WGQV(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RTQ2532WGQV(2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN ADJ 2A VQFN-20 Product overview: RTQ2532WGQV(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RTQ2532WGQV(2) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A VQFN Voltage Regulator IC
776-RTQ2532WGQV(2)
2A VQFN Voltage Regulator IC 776-RTQ2532WGQV(2)
IC REG LIN ADJ 2A VQFN-20 Product overview: RTQ2532WGQV(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RTQ2532WGQV(2) can be used for catalog matching and distributor lookup.

IC REG LIN ADJ 2A VQFN-20 Product overview: RTQ2532WGQV(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RTQ2532WGQV(2) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244854-RTQ2532WGQV(2) - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244854-RTQ2532WGQV(2)
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244854-RTQ2532WGQV(2)
Win Source Part Number: 1244854-RTQ2532WGQV( 2) Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output: 2A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 5.5 mA Control Features: Current Limit, Enable, Power Good, Soft Start Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: 20-VQFN Exposed Pad Supplier Device Package: 20-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 42dB ~ 25dB (10kHz ~ 500kHz) Protection Features: Over Current, Over Temperature, Reverse Current, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 4 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RTQ2532WGQV(2)C T,1028-RTQ2532WGQV(2 )DKR,1028-RTQ2532WGQ V(2)TR Voltage Dropout (Max): 0.125V @ 2A

Win Source Part Number: 1244854-RTQ2532WGQV(2)
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 2A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 5.5 mA
Control Features: Current Limit, Enable, Power Good, Soft Start
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 42dB ~ 25dB (10kHz ~ 500kHz)
Protection Features: Over Current, Over Temperature, Reverse Current, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RTQ2532WGQV(2)CT,1028-RTQ2532WGQV(2)DKR,1028-RTQ2532WGQV(2)TR
Voltage Dropout (Max): 0.125V @ 2A

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RTQ2532WGQV(2)DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RTQ2532WGQV(2)DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RTQ2532WGQV(2)DKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RTQ2532WGQV(2)TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RTQ2532WGQV(2)TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RTQ2532WGQV(2)TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RTQ2532WGQV(2)CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RTQ2532WGQV(2)CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RTQ2532WGQV(2)CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RTQ2532WGQV(2) - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RTQ2532WGQV(2)
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RTQ2532WGQV(2)
IC REG LIN ADJ 2A VQFN-20

IC REG LIN ADJ 2A VQFN-20

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RTQ2532WGQV(2) 1244854-RTQ2532WGQV(2) 1028-RTQ2532WGQV(2)DKR-ND RTQ2532WGQV(2)
Product Name 2A VQFN Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad
Output Voltage 0.8000 to 5.5 volts 0.8000 to 5.5 volts 0.8000 volts
IOUT 2 amps 2 amps 2 amps
Dropout Voltage 0.1250 volts 0.1250 volts 0.1250 volts 0.1250 volts
Unlock Full Specs
to access all available technical data