Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-WQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-WQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-WQFN (5x5)
IC REG LINEAR POS ADJ 2A 20WQFN
IC REG LINEAR POS ADJ 2A 20WQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1028-RTQ2522BGQW(2)TR-ND | RTQ2522BGQW(2) | RTQ2522BGQW(2) |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; 20-WQFN Exposed Pad | ||
| Special Features | Thermal Shutdown Protection | Enable, Power Good, Soft Start |