RichTek Technology Corporation Ldo, Adj, 0.8V To 3.6V, 2A, Wdfn-10; Output Type Richtek RTQ2522AGQW(2)

Description
LDO, ADJ, 0.8V TO 3.6V, 2A, WDFN-10; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:2A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.8V TO 3.6V, 2A, WDFN-10; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:2A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V To 3.6V, 2A, Wdfn-10; Output Type Richtek - 31AC6901 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V To 3.6V, 2A, Wdfn-10; Output Type Richtek
31AC6901
Ldo, Adj, 0.8V To 3.6V, 2A, Wdfn-10; Output Type Richtek 31AC6901
LDO, ADJ, 0.8V TO 3.6V, 2A, WDFN-10; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:2A; RoHS Compliant: Yes

LDO, ADJ, 0.8V TO 3.6V, 2A, WDFN-10; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:2A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31AC6901
Product Name Ldo, Adj, 0.8V To 3.6V, 2A, Wdfn-10; Output Type Richtek
Input Voltage 1.4 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details