Win Source Part Number: 1029024-RTQ2522AGQW(
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 2A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 2 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 3.6V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
PSRR: 60dB ~ 30dB (1kHz ~ 300kHz)
Protection Features: Current Limit, Thermal Shutdown, UVLO
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RTQ2522AGQW(2)D
Base Product Number: RTQ2522
Voltage Dropout (Max): 0.15V @ 2A
IC REG LINEAR POS ADJ 2A 10WDFN Product overview: RTQ2522AGQW(2) from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RTQ2522AGQW(2) can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-WDFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-WDFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-WDFN (3x3)
IC REG LINEAR POS ADJ 2A 10WDFN
IC REG LINEAR POS ADJ 2A 10WDFN
IC REG LINEAR POS ADJ 2A 10WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1029024-RTQ2522AGQW(2) | 776-RTQ2522AGQW(2) | 1028-RTQ2522AGQW(2)DKR-ND | RTQ2522AGQW(2) | RTQ2522AGQW(2) | RTQ2522AGQW(2) |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Shutdown (Inhibit) Pin; Internal Current Limit; Thermal Shutdown Protection; Enable, Power Good, Soft Start | Thermal Shutdown Protection | Enable, Power Good, Soft Start |