Win Source Part Number: 1352747-RTQ2516GSP-Q
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: Richtek USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.5V
Voltage - Output (Max): 5.4V
Voltage Dropout (Max): 0.6V @ 2A
Current - Output: 2A
Current - Quiescent (Iq): 1.5 mA
Control Features: Enable, Soft Start
Protection Features: Over Current, Over Temperature, Reverse Current, Short Circuit, Under Voltage Lockout (UVLO)
IC REG LIN ADJ 2A PSOP-8 Product overview: RTQ2516GSP-QT from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RTQ2516GSP-QT can be used for catalog matching and distributor lookup.
IC REG LIN ADJ 2A PSOP-8
IC REG LIN ADJ 2A PSOP-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1352747-RTQ2516GSP-QT | 776-RTQ2516GSP-QT | RTQ2516GSP-QT | RTQ2516GSP-QT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 2A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | SOIC; Other; Tape & Reel | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Soft Start | |||
| Dropout Voltage | 0.6000 volts | 0.4000 volts | 0.6000 volts |