Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1028-RTQ2513TGQWDKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 20-VFQFN Exposed Pad |
| Special Features | Input Overcurrent Protection |