RichTek Technology Corporation Dc/dc Conv, Aec-Q100, Sync Buck, Wdfn-10; Topology Richtek RTQ2131BGQW-QA

Description
DC/DC CONV, AEC-Q100, SYNC BUCK, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:1A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, SYNC BUCK, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:1A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, Sync Buck, Wdfn-10; Topology Richtek - 65AC6277 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, Sync Buck, Wdfn-10; Topology Richtek
65AC6277
Dc/dc Conv, Aec-Q100, Sync Buck, Wdfn-10; Topology Richtek 65AC6277
DC/DC CONV, AEC-Q100, SYNC BUCK, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:1A; Output RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, SYNC BUCK, WDFN-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:10Pins; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 65AC6277
Product Name Dc/dc Conv, Aec-Q100, Sync Buck, Wdfn-10; Topology Richtek
Input Voltage 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details