RichTek Technology Corporation Dc/dc Conv, Sync Buck, 2.1Mhz, 125Deg C; Topology Richtek RTQ2130BGQW-QT

Description
DC/DC CONV, SYNC BUCK, 2.1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:700mA; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:700mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.1Mhz, 125Deg C; Topology Richtek - 69AC6526 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.1Mhz, 125Deg C; Topology Richtek
69AC6526
Dc/dc Conv, Sync Buck, 2.1Mhz, 125Deg C; Topology Richtek 69AC6526
DC/DC CONV, SYNC BUCK, 2.1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:700mA; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WDFN; No. of Pins:8Pins; Output Current:700mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 69AC6526
Product Name Dc/dc Conv, Sync Buck, 2.1Mhz, 125Deg C; Topology Richtek
Input Voltage 3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details