IC REG BUCK ADJ 1.5A SYNC 8WDFN
IC REG BUCK ADJ 1.5A 8WDFN
Buck Switching Regulator IC Positive Adjustable 0.45V 1 Output 1.5A 8-WDFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RTQ2102AGQW-QA | RTQ2102AGQW-QA | RTQ2102AGQW-QA |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.4500 volts | 0.4500 to 6 volts | |
| IOUT | 1.5 amps | 1.5 amps | |
| fsw | 2700 kHz | 2700 kHz |