RichTek Technology Corporation Voltage Regulator IC RT9993GQW

Description
IC POWER MANAGEMENT / * Voltage Regulator IC Output Product overview: RT9993GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9993GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POWER MANAGEMENT / * Voltage Regulator IC Output Product overview: RT9993GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9993GQW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
750-RT9993GQW
Voltage Regulator IC 750-RT9993GQW
IC POWER MANAGEMENT / * Voltage Regulator IC Output Product overview: RT9993GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9993GQW can be used for catalog matching and distributor lookup.

IC POWER MANAGEMENT / * Voltage Regulator IC Output Product overview: RT9993GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9993GQW can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9993GQW - 932551-RT9993GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9993GQW
932551-RT9993GQW
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9993GQW 932551-RT9993GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932551-RT9993GQW Series: * Features: series Voltage Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932551-RT9993GQW
Series: *
Features: series Voltage Regulator IC Output
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
PMIC - Voltage Regulators - Special Purpose - RT9993GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9993GQW
PMIC - Voltage Regulators - Special Purpose RT9993GQW
IC POWER MANAGEMENT

IC POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-RT9993GQW 932551-RT9993GQW RT9993GQW
Product Name Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT9993GQW PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP162AUJZ-3.1-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Voltage Regulators - 2222799P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-3030-8
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - A8302SETTR-T - 859092-A8302SETTR-T - Win Source Electronics
Specs
Package Type Other; 32-QFN (5x5)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
4 suppliers
Power Management - Specialized - 448-2EP130RXTMA1DKR-ND - DigiKey
Specs
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details