Manufacturer: Richtek USA Inc.
Win Source Part Number: 091140-RT9992ZQW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC 5+2CH PMIC FOR CAMERA WQFN32 Product overview: RT9992ZQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9992ZQW can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 7 Output Step-Down (Buck) Synchronous (2), Step-Up (Boost) Synchronous (1), Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (2) 1MHz, 2MHz 32-WQFN (4x4)
IC 5+2CH PMIC FOR CAMERA WQFN32
IC 5+2CH PMIC FOR CAMERA WQFN32
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 091140-RT9992ZQW | 776-RT9992ZQW | RT9992ZQW | RT9992ZQW | RT9992ZQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - RT9992ZQW | Dual Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; Tape & Reel (TR) | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | ||
| Output Voltage | 2.5 to 3.1 volts | ||||
| IOUT | 3 amps | ||||
| VIN | 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| IQ | 7.00E-6 amps |