RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - RT9991GQV RT9991GQV

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 127165-RT9991GQV Packaging: Reel - TR Applications: Converter, Solid State Drivers Mounting: SMD (SMT) Voltage - Input: 2.8 V to 5.5 V Number of Outputs: 3 Output Voltage: Adj to 0.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 127165-RT9991GQV Packaging: Reel - TR Applications: Converter, Solid State Drivers Mounting: SMD (SMT) Voltage - Input: 2.8 V to 5.5 V Number of Outputs: 3 Output Voltage: Adj to 0.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9991GQV - 127165-RT9991GQV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9991GQV
127165-RT9991GQV
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9991GQV 127165-RT9991GQV
Manufacturer: Richtek USA Inc. Win Source Part Number: 127165-RT9991GQV Packaging: Reel - TR Applications: Converter, Solid State Drivers Mounting: SMD (SMT) Voltage - Input: 2.8 V to 5.5 V Number of Outputs: 3 Output Voltage: Adj to 0.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 127165-RT9991GQV
Packaging: Reel - TR
Applications: Converter, Solid State Drivers
Mounting: SMD (SMT)
Voltage - Input: 2.8 V to 5.5 V
Number of Outputs: 3
Output Voltage: Adj to 0.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-RT9991GQV
Power Management IC 750-RT9991GQV
Power Management IC for SSD, VQFN5x5-32 Product overview: RT9991GQV from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9991GQV can be used for catalog matching and distributor lookup.

Power Management IC for SSD, VQFN5x5-32 Product overview: RT9991GQV from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9991GQV can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - RT9991GQV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9991GQV
PMIC - Voltage Regulators - Special Purpose RT9991GQV
IC REG CONV SSD 3OUT 32VQFN

IC REG CONV SSD 3OUT 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 127165-RT9991GQV 750-RT9991GQV RT9991GQV
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - RT9991GQV Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-VQFN (5x5) Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223358 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; Sot-23
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details