RichTek Technology Corporation PMIC - PMIC - Power Management - Specialized - RT9945GQW RT9945GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093039-RT9945GQW Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Medical, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093039-RT9945GQW Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Medical, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - RT9945GQW - 1093039-RT9945GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - RT9945GQW
1093039-RT9945GQW
PMIC - PMIC - Power Management - Specialized - RT9945GQW 1093039-RT9945GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093039-RT9945GQW Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-WQFN (5x5) Supply Voltage - Operating: 3.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1093039-RT9945GQW
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-WQFN (5x5)
Supply Voltage - Operating: 3.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Power Management - Specialized - RT9945GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
RT9945GQW
Power Management - Specialized RT9945GQW
Handheld/Mobile Devices PMIC 40-WQFN (5x5)

Handheld/Mobile Devices PMIC 40-WQFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1093039-RT9945GQW RT9945GQW
Product Name PMIC - PMIC - Power Management - Specialized - RT9945GQW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658507 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details