IC POWER MANAGEMENT Product overview: RT9919GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-RT9919GQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892620-RT9919GQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Digital Cameras, Hand Held Devices PMIC 40-WQFN (5x5)
Package: Bulk
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (5x5)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 761-RT9919GQW | 892620-RT9919GQW |
| Product Name | Power Management IC | PMIC - PMIC - Power Management - Specialized - RT9919GQW |
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WQFN (5x5) |