Supervisor Open Drain, Push-Pull 2 Channel 8-WDFN-SL (2x2)
Supervisor Open Drain, Push-Pull 2 Channel 8-WDFN-SL (2x2)
Supervisor Open Drain, Push-Pull 2 Channel 8-WDFN-SL (2x2)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 720165-RT9829GQW
Manufacturer Homepage: www.richtek.com
Reference case: WDFN-8L
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC DUAL PUSH-BUTTON RESET WDFN-8 Product overview: RT9829GQW from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9829GQW can be used for catalog matching and distributor lookup.
Supervisor Open Drain, Push-Pull 2 Channel 8-WDFN-SL (2x2)
IC DUAL PUSH-BUTTON RESET WDFN-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1028-RT9829GQWDKR-ND | 720165-RT9829GQW | 691-RT9829GQW | RT9829GQW | RT9829GQW |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - RT9829GQW | Dual Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low; Active High | Inverting | Open Drain | ||
| Type | 8-WFDFN Exposed Pad | Tape & Reel (TR) | 8-WFDFN Exposed Pad | ||
| Pins | 8 |