IC SUPERVISOR 3 CHANNEL TSOT23-8 Product overview: RT9824CGJ8 from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9824CGJ8 can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 932550-RT9824CGJ8
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8
Package: Reel - TR
Package: SOT-23-8 Thin, TSOT-23-8
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9824CGJ8TR, RT9824CGJ8CT, RT9824CGJ8DKR, -RT9824CGJ8
IC SUPERVISOR 3 CHANNEL TSOT23-8
IC SUPERVISOR 3 CHANNEL TSOT23-8
Supervisor Open Drain or Open Collector 3 Channel TSOT-23-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-RT9824CGJ8 | 932550-RT9824CGJ8 | RT9824CGJ8 | RT9824CGJ8 | RT9824CGJ8 |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - RT9824CGJ8 | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 3 | 3; 3 | |||
| Type | Tape & Reel (TR) | TSOT-23-8 | SOT-23; SOT-23-8 Thin, TSOT-23-8 | SOT-23-8 Thin, TSOT-23-8 | |
| Supply Voltage | ? to 5.94 volts |