RichTek Technology Corporation PMIC - Supervisors RT9819D-43GV

Description
IC SUPERVISOR 1 CHANNEL SOT23-3
Description
IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9819D-43GV is a micro-power voltage detector designed for supervising power supply voltage levels in microprocessors and digital systems. It features internally fixed threshold levels ranging from 1.2V to 5V in 0.1V increments, making it suitable for a wide range of digital applications. The device operates with a low supply current of 3OºA and provides a quick reset signal within 20Oºs when the supply voltage drops below the preset threshold. The reset signal remains active until the voltage recovers, with a built-in recovery delay option available in various timeout periods, including 450ms for this specific part number. The RT9819D-43GV is available in multiple package types, including SC-70-3, SOT-23-3, and WDFN-6L 1.6x1.6, facilitating integration into compact designs. It is RoHS compliant and suitable for both Pb-free and SnPb soldering processes. This product is particularly applicable in computers, controllers, intelligent instruments, and battery-powered equipment, making it a versatile choice for engineers looking for reliable voltage supervision solutions.

Datasheet Summary
Powered by GS/AI

The RT9819D-43GV is a micro-power voltage detector designed for supervising power supply voltage levels in microprocessors and digital systems. It features internally fixed threshold levels ranging from 1.2V to 5V in 0.1V increments, making it suitable for a wide range of digital applications. The device operates with a low supply current of 3OºA and provides a quick reset signal within 20Oºs when the supply voltage drops below the preset threshold. The reset signal remains active until the voltage recovers, with a built-in recovery delay option available in various timeout periods, including 450ms for this specific part number. The RT9819D-43GV is available in multiple package types, including SC-70-3, SOT-23-3, and WDFN-6L 1.6x1.6, facilitating integration into compact designs. It is RoHS compliant and suitable for both Pb-free and SnPb soldering processes. This product is particularly applicable in computers, controllers, intelligent instruments, and battery-powered equipment, making it a versatile choice for engineers looking for reliable voltage supervision solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - RT9819D-43GV - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RT9819D-43GV
PMIC - Supervisors RT9819D-43GV
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RT9819D-43GV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RT9819D-43GV
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RT9819D-43GV
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - RT9819D-43GV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RT9819D-43GV
Supervisors RT9819D-43GV
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number RT9819D-43GV RT9819D-43GV RT9819D-43GV
Product Name PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901716P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active High, Active Low
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details