The RT9818C-44GV is a micro-power voltage detector designed for supervising power supply voltage levels in microprocessors and digital systems. It features internally fixed threshold levels ranging from 1.2V to 5V in 0.1V increments, making it suitable for a wide range of digital applications. The device operates with a low supply current of 3OºA and provides a quick reset signal within 20Oºs when the supply voltage drops below the preset threshold. The reset signal remains active until the voltage recovers, with built-in recovery delay options of 0ms, 55ms, 220ms, and 450ms. The RT9818C-44GV is available in multiple package types, including SC-70-3, SOT-23-3, SOT-23-5, and SOT-89, allowing for flexibility in design. It is RoHS compliant and suitable for both Pb-free and SnPb soldering processes. This product is particularly applicable in computers, controllers, intelligent instruments, and portable battery-powered equipment, making it a versatile choice for engineers looking for reliable voltage supervision solutions.
Micro-Power Voltage Detectors, SOT23-3 Product overview: RT9818C-44GV from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818C-44GV can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer: Richtek USA Inc.
Win Source Part Number: 046486-RT9818C-44GV
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 143 ms Minimum
Voltage - Threshold: 4.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-RT9818C-44GV | 1028-RT9818C-44GVTR-ND | 046486-RT9818C-44GV | RT9818C-44GV | RT9818C-44GV |
| Product Name | SOT23 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - RT9818C-44GV | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | 1; 1 | |||
| Type | TO-236-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |
| IQ | 3 µA | ||||
| Supply Voltage | 0.9000 to 6 volts |