RichTek Technology Corporation 29GB 3UA 6V SOT-23 Voltage Supervisor IC RT9818C-29GB

Description
RICHTEK RT9818C-29GB IC, VOLTAGE DETECTOR, 3UA, 6V, SOT-23-5 Product overview: RT9818C-29GB from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29GB, 3UA, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 29GB, 3UA, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818C-29GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9818C-29GB IC, VOLTAGE DETECTOR, 3UA, 6V, SOT-23-5 Product overview: RT9818C-29GB from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29GB, 3UA, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 29GB, 3UA, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818C-29GB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
29GB 3UA 6V SOT-23 Voltage Supervisor IC
691-RT9818C-29GB
29GB 3UA 6V SOT-23 Voltage Supervisor IC 691-RT9818C-29GB
RICHTEK RT9818C-29GB IC, VOLTAGE DETECTOR, 3UA, 6V, SOT-23-5 Product overview: RT9818C-29GB from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29GB, 3UA, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 29GB, 3UA, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818C-29GB can be used for catalog matching and distributor lookup.

RICHTEK RT9818C-29GB IC, VOLTAGE DETECTOR, 3UA, 6V, SOT-23-5 Product overview: RT9818C-29GB from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 29GB, 3UA, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 29GB, 3UA, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818C-29GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - RT9818C-29GB - 062756-RT9818C-29GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RT9818C-29GB
062756-RT9818C-29GB
PMIC - PMIC - Supervisors - RT9818C-29GB 062756-RT9818C-29GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 062756-RT9818C-29GB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143 ms Minimum Voltage - Threshold: 2.9V Family Name: RT9818C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): BU4832G-TR; MAX6463UK28-T; BU4827G-TR; Introduction Date: June 29, 2009 Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062756-RT9818C-29GB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 143 ms Minimum
Voltage - Threshold: 2.9V
Family Name: RT9818C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): BU4832G-TR; MAX6463UK28-T; BU4827G-TR;
Introduction Date: June 29, 2009
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - RT9818C-29GB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RT9818C-29GB
Supervisors RT9818C-29GB
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RT9818C-29GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RT9818C-29GB
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RT9818C-29GB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - RT9818C-29GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RT9818C-29GB
PMIC - Supervisors RT9818C-29GB
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-RT9818C-29GB 062756-RT9818C-29GB RT9818C-29GB RT9818C-29GB RT9818C-29GB
Product Name 29GB 3UA 6V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - RT9818C-29GB Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 3 µA
Supply Voltage 0.9000 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467022 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details