RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Supervisors RT9818C-23GU3

Description
Win Source Part Number: 961072-RT9818C-23GU3 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143ms Minimum Voltage - Threshold: 2.3V Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): RT9818C-23GU3RT9818C 23GU3; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0000 Mfr: Richtek USA Inc. Other Names: 4050-RT9818C-23GU3TR
Request a Quote
Description
Win Source Part Number: 961072-RT9818C-23GU3 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143ms Minimum Voltage - Threshold: 2.3V Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): RT9818C-23GU3RT9818C 23GU3; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0000 Mfr: Richtek USA Inc. Other Names: 4050-RT9818C-23GU3TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 961072-RT9818C-23GU3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
961072-RT9818C-23GU3
Integrated Circuits (ICs) - PMIC - Supervisors 961072-RT9818C-23GU3
Win Source Part Number: 961072-RT9818C-23GU3 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143ms Minimum Voltage - Threshold: 2.3V Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): RT9818C-23GU3RT9818C 23GU3; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0000 Mfr: Richtek USA Inc. Other Names: 4050-RT9818C-23GU3TR

Win Source Part Number: 961072-RT9818C-23GU3
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 143ms Minimum
Voltage - Threshold: 2.3V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): RT9818C-23GU3RT9818C23GU3;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0000
Mfr: Richtek USA Inc.
Other Names: 4050-RT9818C-23GU3TR

Buy Now
Supervisors - RT9818C-23GU3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RT9818C-23GU3
Supervisors RT9818C-23GU3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 961072-RT9818C-23GU3 RT9818C-23GU3
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Number of Supplies 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details