RichTek Technology Corporation 3UA 6V Voltage Supervisor IC RT9818A-13GU3

Description
RICHTEK RT9818A-13GU3 VOLTAGE DETECTOR, 3UA, 6V, SC-70-3 Product overview: RT9818A-13GU3 from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UA, 6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3UA, 6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818A-13GU3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RICHTEK RT9818A-13GU3 VOLTAGE DETECTOR, 3UA, 6V, SC-70-3 Product overview: RT9818A-13GU3 from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UA, 6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3UA, 6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818A-13GU3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3UA 6V Voltage Supervisor IC
691-RT9818A-13GU3
3UA 6V Voltage Supervisor IC 691-RT9818A-13GU3
RICHTEK RT9818A-13GU3 VOLTAGE DETECTOR, 3UA, 6V, SC-70-3 Product overview: RT9818A-13GU3 from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UA, 6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3UA, 6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818A-13GU3 can be used for catalog matching and distributor lookup.

RICHTEK RT9818A-13GU3 VOLTAGE DETECTOR, 3UA, 6V, SC-70-3 Product overview: RT9818A-13GU3 from Richtek is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UA, 6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3UA, 6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-RT9818A-13GU3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - RT9818A-13GU3 - 1093035-RT9818A-13GU3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - RT9818A-13GU3
1093035-RT9818A-13GU3
PMIC - PMIC - Supervisors - RT9818A-13GU3 1093035-RT9818A-13GU3
Manufacturer: Richtek USA Inc. Win Source Part Number: 1093035-RT9818A-13GU 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 0 ms Typical Voltage - Threshold: 1.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1093035-RT9818A-13GU3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 0 ms Typical
Voltage - Threshold: 1.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - RT9818A-13GU3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
RT9818A-13GU3
Supervisors RT9818A-13GU3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Supervisor Open Drain or Open Collector 1 Channel SC-70-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - RT9818A-13GU3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
RT9818A-13GU3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors RT9818A-13GU3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
PMIC - Supervisors - RT9818A-13GU3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
RT9818A-13GU3
PMIC - Supervisors RT9818A-13GU3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-RT9818A-13GU3 1093035-RT9818A-13GU3 RT9818A-13GU3 RT9818A-13GU3 RT9818A-13GU3
Product Name 3UA 6V Voltage Supervisor IC PMIC - PMIC - Supervisors - RT9818A-13GU3 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SC SC-70-3 SC-70; SC-70, SOT-323 SC-70 SC-70; SC-70, SOT-323
Supply Voltage 0.9000 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details