RichTek Technology Corporation PMIC - PMIC - Battery Chargers - RT9759WSC RT9759WSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932544-RT9759WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Smart Batteries 56-WLCSP (3.35x3.35) Package: Reel - TR Package: 56-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9759 Categories: Integrated Circuits (ICs) Case / Package: 56-WLCSP (3.35x3.35) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RT9759WSCTR, -1123-RT9759WSCCT, 1028-RT9759WSCCT, 1028-RT9759WSCDKR
Request a Quote
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 932544-RT9759WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Smart Batteries 56-WLCSP (3.35x3.35) Package: Reel - TR Package: 56-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9759 Categories: Integrated Circuits (ICs) Case / Package: 56-WLCSP (3.35x3.35) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RT9759WSCTR, -1123-RT9759WSCCT, 1028-RT9759WSCCT, 1028-RT9759WSCDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - RT9759WSC - 932544-RT9759WSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - RT9759WSC
932544-RT9759WSC
PMIC - PMIC - Battery Chargers - RT9759WSC 932544-RT9759WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 932544-RT9759WSC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Smart Batteries 56-WLCSP (3.35x3.35) Package: Reel - TR Package: 56-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9759 Categories: Integrated Circuits (ICs) Case / Package: 56-WLCSP (3.35x3.35) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RT9759WSCTR, -1123-RT9759WSCCT, 1028-RT9759WSCCT, 1028-RT9759WSCDKR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932544-RT9759WSC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Smart Batteries 56-WLCSP (3.35x3.35)
Package: Reel - TR
Package: 56-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT9759
Categories: Integrated Circuits (ICs)
Case / Package: 56-WLCSP (3.35x3.35)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-RT9759WSCTR, -1123-RT9759WSCCT, 1028-RT9759WSCCT, 1028-RT9759WSCDKR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 932544-RT9759WSC
Product Name PMIC - PMIC - Battery Chargers - RT9759WSC
Package Type Other; 56-WLCSP (3.35x3.35)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 6ED003L06F2XUMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1658387 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details