RichTek Technology Corporation PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9746WSC RT9746WSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 850193-RT9746WSC Features: Power Switch/Driver Package: Reel - TR Family Name: RT9746 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9746WSCTR, RT9746WSCDKR, -RT9746WSC, RT9746WSCCT
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 850193-RT9746WSC Features: Power Switch/Driver Package: Reel - TR Family Name: RT9746 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9746WSCTR, RT9746WSCDKR, -RT9746WSC, RT9746WSCCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9746WSC
RT9746WSC
PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9746WSC RT9746WSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 850193-RT9746WSC Features: Power Switch/Driver Package: Reel - TR Family Name: RT9746 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9746WSCTR, RT9746WSCDKR, -RT9746WSC, RT9746WSCCT

Manufacturer: Richtek USA Inc.
Win Source Part Number: 850193-RT9746WSC
Features: Power Switch/Driver
Package: Reel - TR
Family Name: RT9746
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9746WSCTR, RT9746WSCDKR, -RT9746WSC, RT9746WSCCT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - RT9746WSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
RT9746WSC
PMIC - Power Distribution Switches, Load Drivers RT9746WSC
IC PWR REG OVP W/ PTVS 12WLCSP

IC PWR REG OVP W/ PTVS 12WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number RT9746WSC RT9746WSC
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - RT9746WSC PMIC - Power Distribution Switches, Load Drivers
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 479419 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type f - german schuko
View Details