RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RT9746HWSC

Description
Win Source Part Number: 960743-RT9746HWSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.92x1.27) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT9746HWSC,1028-RT9 746HWSCDKR,RT9746HWS CTR,1028-RT9746HWSCC T,RT9746HWSCCT,RT974 6HWSCDKR,RT9746HWSCT R-ND,1028-RT9746HWSC TR,RT9746HWSCDKR-ND, RT9746HWSCCT-ND Base Product Number: RT9746
Request a Quote Datasheet
Description
Win Source Part Number: 960743-RT9746HWSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.92x1.27) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT9746HWSC,1028-RT9 746HWSCDKR,RT9746HWS CTR,1028-RT9746HWSCC T,RT9746HWSCCT,RT974 6HWSCDKR,RT9746HWSCT R-ND,1028-RT9746HWSC TR,RT9746HWSCDKR-ND, RT9746HWSCCT-ND Base Product Number: RT9746
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 960743-RT9746HWSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
960743-RT9746HWSC
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 960743-RT9746HWSC
Win Source Part Number: 960743-RT9746HWSC Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: * Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 12-UFBGA, WLCSP Supplier Device Package: 12-WLCSP (1.92x1.27) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT9746HWSC,1028-RT9 746HWSCDKR,RT9746HWS CTR,1028-RT9746HWSCC T,RT9746HWSCCT,RT974 6HWSCDKR,RT9746HWSCT R-ND,1028-RT9746HWSC TR,RT9746HWSCDKR-ND, RT9746HWSCCT-ND Base Product Number: RT9746

Win Source Part Number: 960743-RT9746HWSC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 12-UFBGA, WLCSP
Supplier Device Package: 12-WLCSP (1.92x1.27)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT9746HWSC,1028-RT9746HWSCDKR,RT9746HWSCTR,1028-RT9746HWSCCT,RT9746HWSCCT,RT9746HWSCDKR,RT9746HWSCTR-ND,1028-RT9746HWSCTR,RT9746HWSCDKR-ND,RT9746HWSCCT-ND
Base Product Number: RT9746

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT9746HWSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT9746HWSC
PMIC - Voltage Regulators - DC DC Switching Regulators RT9746HWSC
IC REG OVP WITH PTVS WL-CSP-12

IC REG OVP WITH PTVS WL-CSP-12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 960743-RT9746HWSC RT9746HWSC
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672746 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 748-ICE3RBR0665JGXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 65 kHz
Duty Cycle 75
View Details
2 suppliers